KEMET Electronics Corporation Ceramic Capacitors C1206C222KCRALTM

Description
2200PF 500V
Request a Quote Datasheet
Description
2200PF 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1206C222KCRALTMTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C222KCRALTMTR-ND
Ceramic Capacitors 399-C1206C222KCRALTMTR-ND
2200PF 500V

2200PF 500V

Buy Now Datasheet
2200Pf 500V Rohs Compliant Kemet - 86AC4384 - Newark, An Avnet Company
Chicago, IL, United States
2200Pf 500V Rohs Compliant Kemet
86AC4384
2200Pf 500V Rohs Compliant Kemet 86AC4384
2200PF 500V ROHS COMPLIANT: NO

2200PF 500V ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C1206C222KCRALTMTR-ND 86AC4384
Product Name Ceramic Capacitors 2200Pf 500V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - OTBH126KNPIR-F - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
4 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details