KEMET Electronics Corporation SMD 2.2nF 50V Capacitor C1206C222K5RACTU

Description
X7R Ceramic Capacitor, 2.2nF, 50V, 10%, 1206 SMD Product overview: C1206C222K5RACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1206C222K5RACTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
X7R Ceramic Capacitor, 2.2nF, 50V, 10%, 1206 SMD Product overview: C1206C222K5RACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1206C222K5RACTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2.2nF 50V Capacitor
60-C1206C222K5RACTU
SMD 2.2nF 50V Capacitor 60-C1206C222K5RACTU
X7R Ceramic Capacitor, 2.2nF, 50V, 10%, 1206 SMD Product overview: C1206C222K5RACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1206C222K5RACTU can be used for catalog matching and distributor lookup.

X7R Ceramic Capacitor, 2.2nF, 50V, 10%, 1206 SMD Product overview: C1206C222K5RACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1206C222K5RACTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C1206C222K5RACTU - 914247-C1206C222K5RACTU - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C1206C222K5RACTU
914247-C1206C222K5RACTU
Ceramic Capacitors - C1206C222K5RACTU 914247-C1206C222K5RACTU
Manufacturer: Kemet Win Source Part Number: 914247-C1206C222K5RA CTU Series: SMD Comm X7R Operating Temperature Range: -55°C ~ 125°C Features: ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount, MLCC Family Name: C1206C Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 399-1226-6, C1206C222K5RAC, C1206C222K5RAC7800, 399-1226-2, 399-1226-1

Manufacturer: Kemet
Win Source Part Number: 914247-C1206C222K5RACTU
Series: SMD Comm X7R
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount, MLCC
Family Name: C1206C
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 399-1226-6, C1206C222K5RAC, C1206C222K5RAC7800, 399-1226-2, 399-1226-1

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2644135 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2644135
MLCCs - Multilayer Ceramic Capacitors 2644135
KEMET C1206C222K5RACTU

KEMET C1206C222K5RACTU

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1700176 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1700176
MLCCs - Multilayer Ceramic Capacitors 1700176
KEMET C1206C222K5RACTU

KEMET C1206C222K5RACTU

Supplier's Site
Ceramic Capacitors - 399-C1206C222K5RACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C222K5RACTUCT-ND
Ceramic Capacitors 399-C1206C222K5RACTUCT-ND
2200pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

2200pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C222K5RACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C222K5RACTUDKR-ND
Ceramic Capacitors 399-C1206C222K5RACTUDKR-ND
2200pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

2200pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C222K5RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C222K5RACTUTR-ND
Ceramic Capacitors 399-C1206C222K5RACTUTR-ND
2200pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

2200pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Mlcc Capacitor, 2200Pf, 50V, X7R, 10%, 1206; Capacitance Kemet - 07X1019 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 2200Pf, 50V, X7R, 10%, 1206; Capacitance Kemet
07X1019
Mlcc Capacitor, 2200Pf, 50V, X7R, 10%, 1206; Capacitance Kemet 07X1019
MLCC CAPACITOR, 2200PF, 50V, X7R, 10%, 1206; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Qualification:- RoHS Compliant: Yes

MLCC CAPACITOR, 2200PF, 50V, X7R, 10%, 1206; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc Capacitor, 2200Pf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Kemet - 79H3051 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 2200Pf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Kemet
79H3051
Mlcc Capacitor, 2200Pf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Kemet 79H3051
MLCC CAPACITOR, 2200PF, 50V, X7R, 10%, 1206, FULL REEL; Capacitance:2200pF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Operating Temperature Min:-55°C RoHS Compliant: Yes

MLCC CAPACITOR, 2200PF, 50V, X7R, 10%, 1206, FULL REEL; Capacitance:2200pF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, C Series, 2200 Pf, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Kemet - 36X2801 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 2200 Pf, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Kemet
36X2801
Multilayer Ceramic Capacitor, C Series, 2200 Pf, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Kemet 36X2801
Multilayer Ceramic Capacitor, C Series, 2200 pF, - 10%, X7R, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 2200 pF, - 10%, X7R, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-C1206C222K5RACTU 914247-C1206C222K5RACTU 2644135 399-C1206C222K5RACTUCT-ND 399-C1206C222K5RACTUDKR-ND 07X1019 79H3051 36X2801
Product Name SMD 2.2nF 50V Capacitor Ceramic Capacitors - C1206C222K5RACTU MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Mlcc Capacitor, 2200Pf, 50V, X7R, 10%, 1206; Capacitance Kemet Mlcc Capacitor, 2200Pf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Kemet Multilayer Ceramic Capacitor, C Series, 2200 Pf, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1761-0504B182K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - M15G101K2-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details