KEMET Electronics Corporation Ceramic Capacitors C1206C221KBRACTU

Description
CAP CER 220PF 630V X7R 1206
Request a Quote Datasheet
Description
CAP CER 220PF 630V X7R 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1206C221KBRACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C221KBRACTUCT-ND
Ceramic Capacitors 399-C1206C221KBRACTUCT-ND
CAP CER 220PF 630V X7R 1206

CAP CER 220PF 630V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C221KBRACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C221KBRACTUTR-ND
Ceramic Capacitors 399-C1206C221KBRACTUTR-ND
CAP CER 220PF 630V X7R 1206

CAP CER 220PF 630V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C221KBRACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C221KBRACTUDKR-ND
Ceramic Capacitors 399-C1206C221KBRACTUDKR-ND
CAP CER 220PF 630V X7R 1206

CAP CER 220PF 630V X7R 1206

Buy Now Datasheet
Cap, 220Pf, 630V, Mlcc, 1206; Capacitance Kemet - 33AH3895 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Pf, 630V, Mlcc, 1206; Capacitance Kemet
33AH3895
Cap, 220Pf, 630V, Mlcc, 1206; Capacitance Kemet 33AH3895
CAP, 220PF, 630V, MLCC, 1206; Capacitance:220pF; Voltage Rating:630V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

CAP, 220PF, 630V, MLCC, 1206; Capacitance:220pF; Voltage Rating:630V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C1206C221KBRACTUCT-ND 399-C1206C221KBRACTUDKR-ND 33AH3895
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 220Pf, 630V, Mlcc, 1206; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; Bypass High Voltage Capacitor; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 2002-101C473T010AJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminium Capacitors - 1620715 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details