KEMET Electronics Corporation Automotive SMD 220pF 630V Capacitor C1206C221KBRACAUTO

Description
Cap Ceramic 220pF 630V X7R 10% Pad SMD 1206 125°C Low ESR Automotive T/R Product overview: C1206C221KBRACAUTO from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 220pF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 220pF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1206C221KBRACAUT O can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 220pF 630V X7R 10% Pad SMD 1206 125°C Low ESR Automotive T/R Product overview: C1206C221KBRACAUTO from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 220pF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 220pF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1206C221KBRACAUT O can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive SMD 220pF 630V Capacitor
60-C1206C221KBRACAUTO
Automotive SMD 220pF 630V Capacitor 60-C1206C221KBRACAUTO
Cap Ceramic 220pF 630V X7R 10% Pad SMD 1206 125°C Low ESR Automotive T/R Product overview: C1206C221KBRACAUTO from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 220pF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 220pF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1206C221KBRACAUT O can be used for catalog matching and distributor lookup.

Cap Ceramic 220pF 630V X7R 10% Pad SMD 1206 125°C Low ESR Automotive T/R Product overview: C1206C221KBRACAUTO from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 220pF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 220pF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1206C221KBRACAUTO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 399-16689-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16689-2-ND
Ceramic Capacitors 399-16689-2-ND
220pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

220pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16689-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16689-6-ND
Ceramic Capacitors 399-16689-6-ND
220pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

220pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16689-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16689-1-ND
Ceramic Capacitors 399-16689-1-ND
220pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

220pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Cap, 220Pf, 630V, 10%, X7R, 1206; Capacitance Kemet - 49AC3420 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Pf, 630V, 10%, X7R, 1206; Capacitance Kemet
49AC3420
Cap, 220Pf, 630V, 10%, X7R, 1206; Capacitance Kemet 49AC3420
CAP, 220PF, 630V, 10%, X7R, 1206; Capacitance:220pF; Voltage Rating:630V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 C Series; Operating Temperature RoHS Compliant: Yes

CAP, 220PF, 630V, 10%, X7R, 1206; Capacitance:220pF; Voltage Rating:630V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 C Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
220.pf 630V Rohs Compliant Kemet - 86AC4360 - Newark, An Avnet Company
Chicago, IL, United States
220.pf 630V Rohs Compliant Kemet
86AC4360
220.pf 630V Rohs Compliant Kemet 86AC4360
220.PF 630V ROHS COMPLIANT: YES

220.PF 630V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-C1206C221KBRACAUTO 399-16689-2-ND 399-16689-6-ND 49AC3420 86AC4360
Product Name Automotive SMD 220pF 630V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 220Pf, 630V, 10%, X7R, 1206; Capacitance Kemet 220.pf 630V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 220 microF 2.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - CK06BX104K - 915355-CK06BX104K - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Through Hole
View Details
3 suppliers