KEMET Electronics Corporation Ceramic Capacitors C1206C220KGGACTU

Description
CAP CER 1206
Request a Quote Datasheet
Description
CAP CER 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1206C220KGGACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C220KGGACTUTR-ND
Ceramic Capacitors 399-C1206C220KGGACTUTR-ND
CAP CER 1206

CAP CER 1206

Buy Now Datasheet
Cap, 22Pf, 2 Kv, 10%, C0G/np0, 1206; Capacitance Kemet - 05AC8095 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Pf, 2 Kv, 10%, C0G/np0, 1206; Capacitance Kemet
05AC8095
Cap, 22Pf, 2 Kv, 10%, C0G/np0, 1206; Capacitance Kemet 05AC8095
CAP, 22PF, 2 KV, 10%, C0G/NP0, 1206; Capacitance:22pF; Voltage Rating:2kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating RoHS Compliant: Yes

CAP, 22PF, 2 KV, 10%, C0G/NP0, 1206; Capacitance:22pF; Voltage Rating:2kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C1206C220KGGACTUTR-ND 05AC8095
Product Name Ceramic Capacitors Cap, 22Pf, 2 Kv, 10%, C0G/np0, 1206; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011356 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details