22pF ±5% 200V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
22pF ±5% 200V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
22pF ±5% 200V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Capacitor,Ceramic,22
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C1206C220J2GACTUDKR-ND | 399-C1206C220J2GACTUTR-ND | 79H3011 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitor,ceramic,22Pf,200Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |