KEMET Electronics Corporation Ceramic Capacitors C1206C201FBGACTU

Description
200pF ±1% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
200pF ±1% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1206C201FBGACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C201FBGACTUCT-ND
Ceramic Capacitors 399-C1206C201FBGACTUCT-ND
200pF ±1% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

200pF ±1% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C201FBGACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C201FBGACTUDKR-ND
Ceramic Capacitors 399-C1206C201FBGACTUDKR-ND
200pF ±1% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

200pF ±1% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C201FBGACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C201FBGACTUTR-ND
Ceramic Capacitors 399-C1206C201FBGACTUTR-ND
200pF ±1% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

200pF ±1% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 200pF 630V Capacitor
60-C1206C201FBGACTU
Automotive SMD 200pF 630V Capacitor 60-C1206C201FBGACTU
Cap Ceramic 200pF 630V C0G 1% Pad SMD 1206 125°C Extreme Low ESR Automotive Medical T/R Product overview: C1206C201FBGACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 200pF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 200pF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1206C201FBGACTU can be used for catalog matching and distributor lookup.

Cap Ceramic 200pF 630V C0G 1% Pad SMD 1206 125°C Extreme Low ESR Automotive Medical T/R Product overview: C1206C201FBGACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 200pF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 200pF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1206C201FBGACTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 200Pf, 630V, 1%, C0G/np0, 1206; Capacitance Kemet - 27AC3461 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 200Pf, 630V, 1%, C0G/np0, 1206; Capacitance Kemet
27AC3461
Cap, 200Pf, 630V, 1%, C0G/np0, 1206; Capacitance Kemet 27AC3461
CAP, 200PF, 630V, 1%, C0G/NP0, 1206; Capacitance:200pF; Voltage Rating:630V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating RoHS Compliant: Yes

CAP, 200PF, 630V, 1%, C0G/NP0, 1206; Capacitance:200pF; Voltage Rating:630V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
200.pf 630V Rohs Compliant Kemet - 32X8275 - Newark, An Avnet Company
Chicago, IL, United States
200.pf 630V Rohs Compliant Kemet
32X8275
200.pf 630V Rohs Compliant Kemet 32X8275
200.PF 630V ROHS COMPLIANT: YES

200.PF 630V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-C1206C201FBGACTUCT-ND 399-C1206C201FBGACTUDKR-ND 60-C1206C201FBGACTU 27AC3461 32X8275
Product Name Ceramic Capacitors Ceramic Capacitors Automotive SMD 200pF 630V Capacitor Cap, 200Pf, 630V, 1%, C0G/np0, 1206; Capacitance Kemet 200.pf 630V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 187XMPL2R5MG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701286 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details