CAP CER 1800PF 10V X8R 1206
CAP CER 1800PF 10V X8R 1206
| Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | C1206C182M8HAC7800 | C1206C182M8HAC7800 |
| Product Name | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Technology | Single-Layer | Film Capacitors |
| Applications | General Purpose; General Purpose | General Purpose |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Capacitance Range | 0.0018 microF | 0.0018 microF |