180pF ±2% 200V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Capacitor,Ceramic,18
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-C1206C181G2GACTUTR-ND | 13K5694 |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,180Pf,200Vdc,2-% Tol,2+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 2 (+/- %) |