KEMET Electronics Corporation Ceramic Capacitors C1206C155K5REC7210

Description
1.5µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
1.5µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1206C155K5REC7210TR-ND - DigiKey
Thief River Falls, MN, United States
1.5µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

1.5µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C155K5REC7210DKR-ND - DigiKey
Thief River Falls, MN, United States
1.5µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

1.5µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C155K5REC7210CT-ND - DigiKey
Thief River Falls, MN, United States
1.5µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

1.5µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
1.50Uf 50.0V Rohs Compliant Kemet - 86AC4277 - Newark, An Avnet Company
Chicago, IL, United States
1.50Uf 50.0V Rohs Compliant Kemet
86AC4277
1.50Uf 50.0V Rohs Compliant Kemet 86AC4277
1.50UF 50.0V ROHS COMPLIANT: YES

1.50UF 50.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C1206C155K5REC7210TR-ND 399-C1206C155K5REC7210DKR-ND 86AC4277
Product Name Ceramic Capacitors Ceramic Capacitors 1.50Uf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.5 microF 1.5 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100680FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Ceramic Capacitors - M22U224M5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers