KEMET Electronics Corporation Ceramic Capacitors C1206C155J5RECTU

Description
CAP CER 1206 1.5UF 50V X7R 5%
Request a Quote Datasheet
Description
CAP CER 1206 1.5UF 50V X7R 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1206C155J5RECTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C155J5RECTUCT-ND
Ceramic Capacitors 399-C1206C155J5RECTUCT-ND
CAP CER 1206 1.5UF 50V X7R 5%

CAP CER 1206 1.5UF 50V X7R 5%

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C155J5RECTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C155J5RECTUTR-ND
Ceramic Capacitors 399-C1206C155J5RECTUTR-ND
1.5µF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

1.5µF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C155J5RECTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C155J5RECTUDKR-ND
Ceramic Capacitors 399-C1206C155J5RECTUDKR-ND
CAP CER 1206 1.5UF 50V X7R 5%

CAP CER 1206 1.5UF 50V X7R 5%

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 399-C1206C155J5RECTUCT-ND 399-C1206C155J5RECTUDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.5 microF 1.5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1190-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Aluminum Polymer Capacitor - 227XMPL004MG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers