KEMET Electronics Corporation MLCCs - Multilayer Ceramic Capacitors C1206C154KARACAUTO

Description
KEMET C1206C154KARACAUTO
Request a Quote Datasheet
Description
KEMET C1206C154KARACAUTO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1757725 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1757725
MLCCs - Multilayer Ceramic Capacitors 1757725
KEMET C1206C154KARACAUTO

KEMET C1206C154KARACAUTO

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1757664 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1757664
MLCCs - Multilayer Ceramic Capacitors 1757664
KEMET C1206C154KARACAUTO

KEMET C1206C154KARACAUTO

Supplier's Site
Ceramic Capacitors - 399-17949-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17949-2-ND
Ceramic Capacitors 399-17949-2-ND
0.15µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

0.15µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-17949-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17949-6-ND
Ceramic Capacitors 399-17949-6-ND
0.15µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

0.15µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-17949-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17949-1-ND
Ceramic Capacitors 399-17949-1-ND
0.15µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

0.15µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Cap, Mlcc, Aec-Q200, X7R, 0.15Uf, 1206; Capacitance Kemet - 63AC8714 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, X7R, 0.15Uf, 1206; Capacitance Kemet
63AC8714
Cap, Mlcc, Aec-Q200, X7R, 0.15Uf, 1206; Capacitance Kemet 63AC8714
CAP, MLCC, AEC-Q200, X7R, 0.15UF, 1206; Capacitance:0.15µF; Voltage(DC):250V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:3.2mmRoHS Compliant: Yes

CAP, MLCC, AEC-Q200, X7R, 0.15UF, 1206; Capacitance:0.15µF; Voltage(DC):250V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:3.2mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, Aec-Q200, X7R, 0.15Uf, 1206; Capacitance Kemet - 63AC8715 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, X7R, 0.15Uf, 1206; Capacitance Kemet
63AC8715
Cap, Mlcc, Aec-Q200, X7R, 0.15Uf, 1206; Capacitance Kemet 63AC8715
CAP, MLCC, AEC-Q200, X7R, 0.15UF, 1206; Capacitance:0.15µF; Voltage(DC):250V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:3.2mmRoHS Compliant: Yes

CAP, MLCC, AEC-Q200, X7R, 0.15UF, 1206; Capacitance:0.15µF; Voltage(DC):250V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:3.2mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1757725 399-17949-2-ND 399-17949-6-ND 63AC8714
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, Aec-Q200, X7R, 0.15Uf, 1206; Capacitance Kemet
Technology Multilayer
Applications Automotive Automotive; Bypass Automotive; Bypass
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition; C0G Ceramic Composition Ceramic Composition
Configuration / Form Factor Chip Capacitor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701174 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - CK05BX683K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Ceramic Capacitors - 1763-0504X103K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers