KEMET Electronics Corporation Ceramic Capacitors C1206C154K5JACAUTO

Description
0.15µF ±10% 50V Ceramic Capacitor U2J 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.15µF ±10% 50V Ceramic Capacitor U2J 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C1206C154K5JACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C1206C154K5JACAUTO-ND
Ceramic Capacitors C1206C154K5JACAUTO-ND
0.15µF ±10% 50V Ceramic Capacitor U2J 1206 (3216 Metric)

0.15µF ±10% 50V Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1206C154K5JACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1206C154K5JACAUTO
Ceramic Capacitors C1206C154K5JACAUTO
CAP CER 0.15UF 50V U2J 1206

CAP CER 0.15UF 50V U2J 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number C1206C154K5JACAUTO-ND C1206C154K5JACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000680FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Film Paper Film Capacitors - 106DCB900K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details