KEMET Electronics Corporation Ceramic Capacitors C1206C153KBRACAUTO

Description
0.015µF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.015µF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1206C153KBRACAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
0.015µF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

0.015µF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C153KBRACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
0.015µF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

0.015µF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C153KBRACAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
0.015µF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

0.015µF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Cap, 0.015Μf, 630V, 10%, X7R, 1206; Capacitance Kemet - 05AC8086 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.015Μf, 630V, 10%, X7R, 1206; Capacitance Kemet
05AC8086
Cap, 0.015Μf, 630V, 10%, X7R, 1206; Capacitance Kemet 05AC8086
CAP, 0.015µF, 630V, 10%, X7R, 1206; Capacitance:15000pF; Voltage Rating:630V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 C Series; Operating RoHS Compliant: Yes

CAP, 0.015µF, 630V, 10%, X7R, 1206; Capacitance:15000pF; Voltage Rating:630V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 C Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
.015Uf 630V Rohs Compliant Kemet - 86AC4259 - Newark, An Avnet Company
Chicago, IL, United States
.015Uf 630V Rohs Compliant Kemet
86AC4259
.015Uf 630V Rohs Compliant Kemet 86AC4259
.015UF 630V ROHS COMPLIANT: YES

.015UF 630V ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - C1206C153KBRACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1206C153KBRACAUTO
Ceramic Capacitors C1206C153KBRACAUTO
CAP CER 0.015UF 630V X7R 1206

CAP CER 0.015UF 630V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-C1206C153KBRACAUTODKR-ND 399-C1206C153KBRACAUTOTR-ND 05AC8086 86AC4259 C1206C153KBRACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.015Μf, 630V, 10%, X7R, 1206; Capacitance Kemet .015Uf 630V Rohs Compliant Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor; Automotive; Bypass High Voltage Capacitor; Automotive; Bypass Automotive; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701325 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitor Rohs Compliant Cornell Dubilier - 59K0289 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers