KEMET Electronics Corporation Ceramic Capacitors C1206C153K1GECAUTO

Description
CAP CER 1206 15NF 100V C0G 10%
Request a Quote Datasheet
Description
CAP CER 1206 15NF 100V C0G 10%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1206C153K1GECAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1206 15NF 100V C0G 10%

CAP CER 1206 15NF 100V C0G 10%

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C153K1GECAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
0.015µF ±10% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.015µF ±10% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C153K1GECAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1206 15NF 100V C0G 10%

CAP CER 1206 15NF 100V C0G 10%

Buy Now Datasheet
Ceramic Capacitors - C1206C153K1GECAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1206C153K1GECAUTO
Ceramic Capacitors C1206C153K1GECAUTO
CAP CER 1206 15NF 100V C0G 10%

CAP CER 1206 15NF 100V C0G 10%

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 399-C1206C153K1GECAUTOCT-ND 399-C1206C153K1GECAUTODKR-ND C1206C153K1GECAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1254-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701327 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details