KEMET Electronics Corporation Ceramic Capacitors C1206C152K5RACTU

Description
1500pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
1500pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1206C152K5RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C152K5RACTUTR-ND
Ceramic Capacitors 399-C1206C152K5RACTUTR-ND
1500pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

1500pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C152K5RACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C152K5RACTUDKR-ND
Ceramic Capacitors 399-C1206C152K5RACTUDKR-ND
1500pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

1500pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C152K5RACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C152K5RACTUCT-ND
Ceramic Capacitors 399-C1206C152K5RACTUCT-ND
1500pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

1500pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 1.5nF 50V Capacitor
60-C1206C152K5RACTU
SMD 1.5nF 50V Capacitor 60-C1206C152K5RACTU
Ceramic Capacitor 1.5nF 50V X7R 10% 1206 SMD T/R Product overview: C1206C152K5RACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.5nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1206C152K5RACTU can be used for catalog matching and distributor lookup.

Ceramic Capacitor 1.5nF 50V X7R 10% 1206 SMD T/R Product overview: C1206C152K5RACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.5nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1206C152K5RACTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C1206C152K5RACTU - 1050588-C1206C152K5RACTU - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C1206C152K5RACTU
1050588-C1206C152K5RACTU
Ceramic Capacitors - C1206C152K5RACTU 1050588-C1206C152K5RACTU
Manufacturer: Kemet Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1050588-C1206C152K5R ACTU Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 50 V Length: 3.2 mm Voltage: 50 V Mounting: SMD (SMT) Capacitance: 1.5 nF Tolerance: 10 % Thickness: 889 µm Dielectric Material: Ceramic Height: 780 µm Material: Ceramic Number of Pins: 2 Width: 1.6002 mm Dissipation Factor: 2.5 % Categories: Ceramic Capacitors Case / Package: 1206 Case / Package: 3216 Alternative Parts (Cross-Reference): MC1206B152K500CT; 12065C152KAT2A; CC1206KRX7R9BB152; 12061C152KAT2A; 12062C152KAT2A; GRM31AR72J152KW01D; CC1206KKX7RDBB152C12 06C152K5RAC 7800; C1206C152K5RAC-TU; C1206C152K5RAC7800; C1206C152K5RACTU.; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.6 mm Lead Free: Yes Mount: PCB, Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532240020, 8532240020 Case Code (Imperial): 1206 Voltage Rating (DC): 50 V REACH SVHC: No SVHC Dielectric: X7R

Manufacturer: Kemet
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1050588-C1206C152K5RACTU
Packaging: Cut Tape
Termination: SMD/SMT
Voltage Rating: 50 V
Length: 3.2 mm
Voltage: 50 V
Mounting: SMD (SMT)
Capacitance: 1.5 nF
Tolerance: 10 %
Thickness: 889 µm
Dielectric Material: Ceramic
Height: 780 µm
Material: Ceramic
Number of Pins: 2
Width: 1.6002 mm
Dissipation Factor: 2.5 %
Categories: Ceramic Capacitors
Case / Package: 1206
Case / Package: 3216
Alternative Parts (Cross-Reference): MC1206B152K500CT; 12065C152KAT2A; CC1206KRX7R9BB152; 12061C152KAT2A; 12062C152KAT2A; GRM31AR72J152KW01D; CC1206KKX7RDBB152C1206C152K5RAC 7800; C1206C152K5RAC-TU; C1206C152K5RAC7800; C1206C152K5RACTU.;
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 1.6 mm
Lead Free: Yes
Mount: PCB, Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8532240020, 8532240020
Case Code (Imperial): 1206
Voltage Rating (DC): 50 V
REACH SVHC: No SVHC
Dielectric: X7R

Buy Now
Ceramic Capacitor 1500Pf, 50V, X7R, 10%, 1206; Capacitance Kemet - 70K9295 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1500Pf, 50V, X7R, 10%, 1206; Capacitance Kemet
70K9295
Ceramic Capacitor 1500Pf, 50V, X7R, 10%, 1206; Capacitance Kemet 70K9295
CERAMIC CAPACITOR 1500PF, 50V, X7R, 10%, 1206; Capacitance:1500pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Case Size:1206RoHS Compliant: Yes

CERAMIC CAPACITOR 1500PF, 50V, X7R, 10%, 1206; Capacitance:1500pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Case Size:1206RoHS Compliant: Yes

Supplier's Site
Cap, 1500Pf, 50V, Mlcc, 1206 Rohs Compliant Kemet - 67AH9668 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Pf, 50V, Mlcc, 1206 Rohs Compliant Kemet
67AH9668
Cap, 1500Pf, 50V, Mlcc, 1206 Rohs Compliant Kemet 67AH9668
CAP, 1500PF, 50V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 1500PF, 50V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site
Cap, 1500Pf, 50V, 10%, X7R, 1206; Capacitance Kemet - 27AC3454 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Pf, 50V, 10%, X7R, 1206; Capacitance Kemet
27AC3454
Cap, 1500Pf, 50V, 10%, X7R, 1206; Capacitance Kemet 27AC3454
CAP, 1500PF, 50V, 10%, X7R, 1206; Capacitance:1500pF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

CAP, 1500PF, 50V, 10%, X7R, 1206; Capacitance:1500pF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-C1206C152K5RACTUTR-ND 399-C1206C152K5RACTUDKR-ND 60-C1206C152K5RACTU 1050588-C1206C152K5RACTU 70K9295 67AH9668 27AC3454
Product Name Ceramic Capacitors Ceramic Capacitors SMD 1.5nF 50V Capacitor Ceramic Capacitors - C1206C152K5RACTU Ceramic Capacitor 1500Pf, 50V, X7R, 10%, 1206; Capacitance Kemet Cap, 1500Pf, 50V, Mlcc, 1206 Rohs Compliant Kemet Cap, 1500Pf, 50V, 10%, X7R, 1206; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic - 337SML025MD10 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers