KEMET Electronics Corporation Ceramic Capacitors C1206C152J5RACTU

Description
CAP CER 1500PF 50V X7R 1206
Request a Quote Datasheet
Description
CAP CER 1500PF 50V X7R 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1206C152J5RACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C152J5RACTUCT-ND
Ceramic Capacitors 399-C1206C152J5RACTUCT-ND
CAP CER 1500PF 50V X7R 1206

CAP CER 1500PF 50V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C152J5RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C152J5RACTUTR-ND
Ceramic Capacitors 399-C1206C152J5RACTUTR-ND
1500pF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

1500pF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C152J5RACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C152J5RACTUDKR-ND
Ceramic Capacitors 399-C1206C152J5RACTUDKR-ND
CAP CER 1500PF 50V X7R 1206

CAP CER 1500PF 50V X7R 1206

Buy Now Datasheet
Ceramic Capacitor 1500Pf, 50V, X7R, 5%, 1206; Capacitance Kemet - 70K9294 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1500Pf, 50V, X7R, 5%, 1206; Capacitance Kemet
70K9294
Ceramic Capacitor 1500Pf, 50V, X7R, 5%, 1206; Capacitance Kemet 70K9294
CERAMIC CAPACITOR 1500PF, 50V, X7R, 5%, 1206; Capacitance:1500pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 1500PF, 50V, X7R, 5%, 1206; Capacitance:1500pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Ceramic 1500Pf, 50V, X7R, 5%, 1206; Capacitance Kemet - 79H2886 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1500Pf, 50V, X7R, 5%, 1206; Capacitance Kemet
79H2886
Capacitor Ceramic 1500Pf, 50V, X7R, 5%, 1206; Capacitance Kemet 79H2886
CAPACITOR CERAMIC 1500PF, 50V, X7R, 5%, 1206; Capacitance:1500pF; Capacitance Tolerance:± 5%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 1500PF, 50V, X7R, 5%, 1206; Capacitance:1500pF; Capacitance Tolerance:± 5%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C1206C152J5RACTUCT-ND 399-C1206C152J5RACTUDKR-ND 70K9294 79H2886
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 1500Pf, 50V, X7R, 5%, 1206; Capacitance Kemet Capacitor Ceramic 1500Pf, 50V, X7R, 5%, 1206; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1253-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Aluminum Polymer - 337XMPL2R5MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details