KEMET Electronics Corporation Ceramic Capacitors C1206C152FCGACTU

Description
CAP CER 1500PF 500V C0G/NP0 1206
Request a Quote Datasheet
Description
CAP CER 1500PF 500V C0G/NP0 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1206C152FCGACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C152FCGACTUDKR-ND
Ceramic Capacitors 399-C1206C152FCGACTUDKR-ND
CAP CER 1500PF 500V C0G/NP0 1206

CAP CER 1500PF 500V C0G/NP0 1206

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C152FCGACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C152FCGACTUTR-ND
Ceramic Capacitors 399-C1206C152FCGACTUTR-ND
1500pF ±1% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

1500pF ±1% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C152FCGACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C152FCGACTUCT-ND
Ceramic Capacitors 399-C1206C152FCGACTUCT-ND
CAP CER 1500PF 500V C0G/NP0 1206

CAP CER 1500PF 500V C0G/NP0 1206

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 399-C1206C152FCGACTUDKR-ND 399-C1206C152FCGACTUTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620719 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Electrolytic - 380LX103M016J012 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers