KEMET Electronics Corporation Ceramic Capacitors C1206C151KDRACTU

Description
150pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
150pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1206C151KDRACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C151KDRACTUDKR-ND
Ceramic Capacitors 399-C1206C151KDRACTUDKR-ND
150pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

150pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C151KDRACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C151KDRACTUCT-ND
Ceramic Capacitors 399-C1206C151KDRACTUCT-ND
150pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

150pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C151KDRACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C151KDRACTUTR-ND
Ceramic Capacitors 399-C1206C151KDRACTUTR-ND
150pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

150pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 150pF 1000V Capacitor
60-C1206C151KDRACTU
SMD 150pF 1000V Capacitor 60-C1206C151KDRACTU
Cap Ceramic 150pF 1000V X7R 10% Pad SMD 1206 125°C Low ESR T/R Product overview: C1206C151KDRACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150pF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150pF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1206C151KDRACTU can be used for catalog matching and distributor lookup.

Cap Ceramic 150pF 1000V X7R 10% Pad SMD 1206 125°C Low ESR T/R Product overview: C1206C151KDRACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150pF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150pF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1206C151KDRACTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 399-C1206C151KDRACTUDKR-ND 399-C1206C151KDRACTUCT-ND 60-C1206C151KDRACTU
Product Name Ceramic Capacitors Ceramic Capacitors SMD 150pF 1000V Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 101C114U063DF1DS-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis, Stud Mount
View Details
4 suppliers
Aluminium Capacitors - 1701087 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details