CAP CER 150PF 50V X7R 1206
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 399-C1206C151K5RACTUTR-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Applications | Bypass |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Tolerance | 10 (+/- %) |