KEMET Electronics Corporation Ceramic Capacitors C1206C122F3HAC7800

Description
CAP CER 1200PF 25V X8R 1206
Datasheet
Description
CAP CER 1200PF 25V X8R 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C1206C122F3HAC7800 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1206C122F3HAC7800
Ceramic Capacitors C1206C122F3HAC7800
CAP CER 1200PF 25V X8R 1206

CAP CER 1200PF 25V X8R 1206

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors C1206C122F3HAC7800
CAP CER 1200PF 25V X8R 1206

CAP CER 1200PF 25V X8R 1206

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number C1206C122F3HAC7800 C1206C122F3HAC7800
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors Single-Layer
Applications General Purpose General Purpose; General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-050525004P70BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Film Paper Film Capacitors - 104HC3A102K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers