KEMET Electronics Corporation Ceramic Capacitors C1206C121JDGACTU

Description
120pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
120pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1206C121JDGACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C121JDGACTUDKR-ND
Ceramic Capacitors 399-C1206C121JDGACTUDKR-ND
120pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

120pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C121JDGACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C121JDGACTUCT-ND
Ceramic Capacitors 399-C1206C121JDGACTUCT-ND
120pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

120pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C121JDGACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C121JDGACTUTR-ND
Ceramic Capacitors 399-C1206C121JDGACTUTR-ND
120pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

120pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Cap, 120Pf, 1 Kv, 5%, C0G/np0, 1206; Capacitance Kemet - 05AC8076 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 120Pf, 1 Kv, 5%, C0G/np0, 1206; Capacitance Kemet
05AC8076
Cap, 120Pf, 1 Kv, 5%, C0G/np0, 1206; Capacitance Kemet 05AC8076
CAP, 120PF, 1 KV, 5%, C0G/NP0, 1206; Capacitance:120pF; Voltage Rating:1kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating RoHS Compliant: Yes

CAP, 120PF, 1 KV, 5%, C0G/NP0, 1206; Capacitance:120pF; Voltage Rating:1kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C1206C121JDGACTUDKR-ND 399-C1206C121JDGACTUCT-ND 05AC8076
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 120Pf, 1 Kv, 5%, C0G/np0, 1206; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101921T250AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701190 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details