KEMET Electronics Corporation Ceramic Capacitors C1206C106M3PACTU

Description
10µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet
Description
10µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1206C106M3PACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C106M3PACTUDKR-ND
Ceramic Capacitors 399-C1206C106M3PACTUDKR-ND
10µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

10µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C106M3PACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C106M3PACTUCT-ND
Ceramic Capacitors 399-C1206C106M3PACTUCT-ND
10µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

10µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C106M3PACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C106M3PACTUTR-ND
Ceramic Capacitors 399-C1206C106M3PACTUTR-ND
10µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

10µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Mlcc Capacitor, 10Uf, 25V, X5R, 20%, 1206; Capacitance Kemet - 07X1010 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 10Uf, 25V, X5R, 20%, 1206; Capacitance Kemet
07X1010
Mlcc Capacitor, 10Uf, 25V, X5R, 20%, 1206; Capacitance Kemet 07X1010
MLCC CAPACITOR, 10UF, 25V, X5R, 20%, 1206; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series KEMET; Product Length:3.2mmRoHS Compliant: Yes

MLCC CAPACITOR, 10UF, 25V, X5R, 20%, 1206; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series KEMET; Product Length:3.2mmRoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc Capacitor, 10Uf, 25V, X5R, 20%, 1206, Full Reel; Capacitance Kemet - 86K0763 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 10Uf, 25V, X5R, 20%, 1206, Full Reel; Capacitance Kemet
86K0763
Mlcc Capacitor, 10Uf, 25V, X5R, 20%, 1206, Full Reel; Capacitance Kemet 86K0763
MLCC CAPACITOR, 10UF, 25V, X5R, 20%, 1206, FULL REEL; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series KEMET RoHS Compliant: Yes

MLCC CAPACITOR, 10UF, 25V, X5R, 20%, 1206, FULL REEL; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series KEMET RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Μf, 25V, 20%, X5R, 1206; Capacitance Kemet - 27AC3449 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 25V, 20%, X5R, 1206; Capacitance Kemet
27AC3449
Cap, 10Μf, 25V, 20%, X5R, 1206; Capacitance Kemet 27AC3449
CAP, 10µF, 25V, 20%, X5R, 1206; Capacitance:10µF; Voltage Rating:25V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

CAP, 10µF, 25V, 20%, X5R, 1206; Capacitance:10µF; Voltage Rating:25V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-C1206C106M3PACTUDKR-ND 399-C1206C106M3PACTUCT-ND 07X1010 86K0763 27AC3449
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc Capacitor, 10Uf, 25V, X5R, 20%, 1206; Capacitance Kemet Mlcc Capacitor, 10Uf, 25V, X5R, 20%, 1206, Full Reel; Capacitance Kemet Cap, 10Μf, 25V, 20%, X5R, 1206; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525002P40HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Ceramic Capacitors - M22R224M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers