KEMET Electronics Corporation Ceramic Capacitors C1206C106K4RALTU

Description
10µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
10µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1206C106K4RALTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C106K4RALTUTR-ND
Ceramic Capacitors 399-C1206C106K4RALTUTR-ND
10µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

10µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C106K4RALTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C106K4RALTUDKR-ND
Ceramic Capacitors 399-C1206C106K4RALTUDKR-ND
10µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

10µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C106K4RALTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C106K4RALTUCT-ND
Ceramic Capacitors 399-C1206C106K4RALTUCT-ND
10µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

10µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Cap, Mlcc, X7R, 10Uf, 16V, 1206; Capacitance Kemet - 96Y7255 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 10Uf, 16V, 1206; Capacitance Kemet
96Y7255
Cap, Mlcc, X7R, 10Uf, 16V, 1206; Capacitance Kemet 96Y7255
CAP, MLCC, X7R, 10UF, 16V, 1206; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:3.2mm RoHS Compliant: No

CAP, MLCC, X7R, 10UF, 16V, 1206; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:3.2mm RoHS Compliant: No

Supplier's Site Datasheet
10.0Uf 16.0V Rohs Compliant Kemet - 29M4483 - Newark, An Avnet Company
Chicago, IL, United States
10.0Uf 16.0V Rohs Compliant Kemet
29M4483
10.0Uf 16.0V Rohs Compliant Kemet 29M4483
10.0UF 16.0V ROHS COMPLIANT: NO

10.0UF 16.0V ROHS COMPLIANT: NO

Supplier's Site
Cap, 10Uf, 16V, Mlcc, 1206; Capacitance Kemet - 47AK1484 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 16V, Mlcc, 1206; Capacitance Kemet
47AK1484
Cap, 10Uf, 16V, Mlcc, 1206; Capacitance Kemet 47AK1484
CAP, 10UF, 16V, MLCC, 1206; Capacitance:10µF; Voltage Rating:16V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature Min:-55°C; RoHS Compliant: No

CAP, 10UF, 16V, MLCC, 1206; Capacitance:10µF; Voltage Rating:16V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature Min:-55°C; RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-C1206C106K4RALTUTR-ND 399-C1206C106K4RALTUDKR-ND 96Y7255 29M4483 47AK1484
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, X7R, 10Uf, 16V, 1206; Capacitance Kemet 10.0Uf 16.0V Rohs Compliant Kemet Cap, 10Uf, 16V, Mlcc, 1206; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X102K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Ceramic Capacitors - C0805C471J5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details