Win Source Part Number: 1378081-C1206C105K3R
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: KEMET
Series: SMD Comm X7R
Package: Tape & Reel
Product Status: Active
Package / Case: 1206 (3216 Metric)
Base Product Number: C1206C
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 1 µF
Tolerance: ±10%
Voltage - Rated: 25V
Applications: Bypass, Decoupling
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X7R
Thickness (Max): 0.055" (1.40mm)
1uF 25V X7R Ceramic Capacitor, 1206 Chip Product overview: C1206C105K3RAC7800 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1206C105K3RAC780
CAP CER 1UF 25V X7R 1206
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1378081-C1206C105K3RAC7800 | 60-C1206C105K3RAC7800 | C1206C105K3RAC7800 |
| Product Name | Capacitors - Ceramic Capacitors | 1uF 25V Capacitor | Ceramic Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 1 microF | 1.00E6 microF | 1 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | |
| WVDC | 25 volts | 25 volts | 25 volts |
| WVAC | 25 volts | 25 volts |