KEMET Electronics Corporation Ceramic Capacitors C1206C104M4RECTU

Description
CAP CER 1206 0.1UF 16V X7R 20%
Request a Quote Datasheet
Description
CAP CER 1206 0.1UF 16V X7R 20%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1206C104M4RECTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C104M4RECTUCT-ND
Ceramic Capacitors 399-C1206C104M4RECTUCT-ND
CAP CER 1206 0.1UF 16V X7R 20%

CAP CER 1206 0.1UF 16V X7R 20%

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C104M4RECTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C104M4RECTUDKR-ND
Ceramic Capacitors 399-C1206C104M4RECTUDKR-ND
CAP CER 1206 0.1UF 16V X7R 20%

CAP CER 1206 0.1UF 16V X7R 20%

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C104M4RECTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C104M4RECTUTR-ND
Ceramic Capacitors 399-C1206C104M4RECTUTR-ND
0.1µF ±20% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

0.1µF ±20% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 399-C1206C104M4RECTUCT-ND 399-C1206C104M4RECTUDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Ceramic Capacitors - 1608-040220500102KXTFM2DKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - M39014/021311 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701106 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details