KEMET Electronics Corporation Ceramic Capacitors C1206C104M3REC7210

Description
CAP CER 1206 0.1UF 25V X7R 20%
Request a Quote Datasheet
Description
CAP CER 1206 0.1UF 25V X7R 20%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1206C104M3REC7210CT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1206 0.1UF 25V X7R 20%

CAP CER 1206 0.1UF 25V X7R 20%

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C104M3REC7210TR-ND - DigiKey
Thief River Falls, MN, United States
0.1µF ±20% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

0.1µF ±20% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C104M3REC7210DKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1206 0.1UF 25V X7R 20%

CAP CER 1206 0.1UF 25V X7R 20%

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C1206C104M3REC7210 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C1206C104M3REC7210
Capacitors - Ceramic Capacitors C1206C104M3REC7210
CAP CER 1206 0.1UF 25V X7R 20%

CAP CER 1206 0.1UF 25V X7R 20%

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-C1206C104M3REC7210CT-ND 399-C1206C104M3REC7210DKR-ND C1206C104M3REC7210
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Ceramic Capacitors - 1608-1247-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101602U010AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminium Capacitors - 1701193 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details