KEMET Electronics Corporation Ceramic Capacitors C1206C104M3JACAUTO

Description
0.1µF ±20% 25V Ceramic Capacitor U2J 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.1µF ±20% 25V Ceramic Capacitor U2J 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C1206C104M3JACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C1206C104M3JACAUTO-ND
Ceramic Capacitors C1206C104M3JACAUTO-ND
0.1µF ±20% 25V Ceramic Capacitor U2J 1206 (3216 Metric)

0.1µF ±20% 25V Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1206C104M3JACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1206C104M3JACAUTO
Ceramic Capacitors C1206C104M3JACAUTO
CAP CER 0.1UF 25V U2J 1206

CAP CER 0.1UF 25V U2J 1206

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C1206C104M3JACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C1206C104M3JACAUTO
Capacitors - Ceramic Capacitors C1206C104M3JACAUTO
CAP CER 0.1UF 25V U2J 1206

CAP CER 0.1UF 25V U2J 1206

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number C1206C104M3JACAUTO-ND C1206C104M3JACAUTO C1206C104M3JACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Film Capacitors - 1726011 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 337SVL6R3MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers