KEMET Electronics Corporation Ceramic Capacitors C1206C104KMRECAUTO

Description
CAP CER 1206 0.1UF 63V X7R 10%
Request a Quote Datasheet
Description
CAP CER 1206 0.1UF 63V X7R 10%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1206C104KMRECAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1206 0.1UF 63V X7R 10%

CAP CER 1206 0.1UF 63V X7R 10%

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C104KMRECAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
0.1µF ±10% 63V Ceramic Capacitor X7R 1206 (3216 Metric)

0.1µF ±10% 63V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C104KMRECAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1206 0.1UF 63V X7R 10%

CAP CER 1206 0.1UF 63V X7R 10%

Buy Now Datasheet
Cap, 0.1Uf, 63V, Mlcc, 1206 Rohs Compliant Kemet - 66AJ7052 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 63V, Mlcc, 1206 Rohs Compliant Kemet
66AJ7052
Cap, 0.1Uf, 63V, Mlcc, 1206 Rohs Compliant Kemet 66AJ7052
CAP, 0.1UF, 63V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 0.1UF, 63V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C1206C104KMRECAUTOCT-ND 399-C1206C104KMRECAUTODKR-ND 66AJ7052
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.1Uf, 63V, Mlcc, 1206 Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Ceramic Capacitors - 0603J0100680FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101113U100DE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Capacitors - 1725483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details