CAP CER 1206 0.1UF 50V X7R 10%
0.1µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
CAP CER 1206 0.1UF 50V X7R 10%
CAP CER 1206 0.1UF 50V X7R 10%
CAP CER 1206 0.1UF 50V X7R 10%
CAP, AEC-Q200, 0.1UF, 50V, MLCC, 1206; Capacitance:0.1µF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:ESD Rated Series; Operating RoHS Compliant: Yes
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C1206C104K5RECAUTOCT-ND | 399-C1206C104K5RECAUTODKR-ND | C1206C104K5RECAUTO | C1206C104K5RECAUTO | 02AH1491 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 1206; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | Automotive | Automotive | Automotive; Automotive, ESD Protection | Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |