KEMET Electronics Corporation Ceramic Capacitors C1206C104K5JACAUTO

Description
0.1µF ±10% 50V Ceramic Capacitor U2J 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 50V Ceramic Capacitor U2J 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1206C104K5JACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
0.1µF ±10% 50V Ceramic Capacitor U2J 1206 (3216 Metric)

0.1µF ±10% 50V Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C104K5JACAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.1UF 50V U2J 1206

CAP CER 0.1UF 50V U2J 1206

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C104K5JACAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.1UF 50V U2J 1206

CAP CER 0.1UF 50V U2J 1206

Buy Now Datasheet
Ceramic Capacitors - C1206C104K5JACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1206C104K5JACAUTO
Ceramic Capacitors C1206C104K5JACAUTO
CAP CER 0.1UF 50V U2J 1206

CAP CER 0.1UF 50V U2J 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 399-C1206C104K5JACAUTOTR-ND 399-C1206C104K5JACAUTODKR-ND C1206C104K5JACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050523000181FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details