0.1µF ±5% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
0.1µF ±5% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
0.1µF ±5% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
CAP, 0.1UF, 25V, MLCC, 1206; Capacitance:0.1µF; Voltage Rating:25V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:ESD Rated Series; Operating Temperature RoHS Compliant: Yes
.100UF 25.0V ROHS COMPLIANT: YES
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-19001-6-ND | 399-19001-1-ND | 02AH1485 | 86AC4138 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 0.1Uf, 25V, Mlcc, 1206; Capacitance Kemet | .100Uf 25.0V Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |