0.1µF ±1% 25V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
0.1µF ±1% 25V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
0.1µF ±1% 25V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
(PRICE/TC) CAP, AEC-Q200, 0.1UF, 25V, MLCC, 1206, CAPACITANCE:0.1µF, VOLTAGE RATING:25V, CERAMIC CAPACITOR CASE:1206 [3216 METRIC], CAPACITANCE TOLERANCE:± 1%, DIELECTRIC CHARACTERISTIC:C0G / NP0, PRODUCT RANGE:C SERIES KEMET ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAP, AEC-Q200, 0.1UF, 25V, MLCC, 1206; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Case Size:1206 RoHS Compliant: Yes
CAP, AEC-Q200, 0.1UF, 25V, MLCC, 1206; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Case Size:1206 RoHS Compliant: Yes
CAP CER 1206 0.1UF 25V C0G 1%
| DigiKey | DigiKey | Radwell International | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C1206C104F3GECAUTOCT-ND | 399-C1206C104F3GECAUTODKR-ND | 136250299 | 76AH8910 | C1206C104F3GECAUTO |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitor | Cap, Aec-Q200, 0.1Uf, 25V, Mlcc, 1206; Capacitance Kemet | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | Automotive | Automotive | Automotive | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |