KEMET Electronics Corporation Ceramic Capacitors C1206C104F3GACTU

Description
0.1µF ±1% 25V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.1µF ±1% 25V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1206C104F3GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C104F3GACTUTR-ND
Ceramic Capacitors 399-C1206C104F3GACTUTR-ND
0.1µF ±1% 25V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.1µF ±1% 25V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C104F3GACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C104F3GACTUCT-ND
Ceramic Capacitors 399-C1206C104F3GACTUCT-ND
0.1µF ±1% 25V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.1µF ±1% 25V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C104F3GACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C104F3GACTUDKR-ND
Ceramic Capacitors 399-C1206C104F3GACTUDKR-ND
0.1µF ±1% 25V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.1µF ±1% 25V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Cap, C0G / Np0, 0.1Uf, 25V, 1206; Capacitance Kemet - 96Y7243 - Newark, An Avnet Company
Chicago, IL, United States
Cap, C0G / Np0, 0.1Uf, 25V, 1206; Capacitance Kemet
96Y7243
Cap, C0G / Np0, 0.1Uf, 25V, 1206; Capacitance Kemet 96Y7243
CAP, C0G / NP0, 0.1UF, 25V, 1206; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Product Length:3.2mm RoHS Compliant: Yes

CAP, C0G / NP0, 0.1UF, 25V, 1206; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Cap, C0G / Np0, 0.1Uf, 25V, 1206; Capacitance Kemet - 51P2327 - Newark, An Avnet Company
Chicago, IL, United States
Cap, C0G / Np0, 0.1Uf, 25V, 1206; Capacitance Kemet
51P2327
Cap, C0G / Np0, 0.1Uf, 25V, 1206; Capacitance Kemet 51P2327
CAP, C0G / NP0, 0.1UF, 25V, 1206; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Product Length:3.2mm RoHS Compliant: Yes

CAP, C0G / NP0, 0.1UF, 25V, 1206; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C1206C104F3GACTUTR-ND 399-C1206C104F3GACTUDKR-ND 96Y7243
Product Name Ceramic Capacitors Ceramic Capacitors Cap, C0G / Np0, 0.1Uf, 25V, 1206; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - M39014/011320 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701275 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details