KEMET Electronics Corporation Ceramic Capacitors C1206C103KFRACTU

Description
10000pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1206C103KFRACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C103KFRACTUDKR-ND
Ceramic Capacitors 399-C1206C103KFRACTUDKR-ND
10000pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1206 (3216 Metric)

10000pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C103KFRACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C103KFRACTUCT-ND
Ceramic Capacitors 399-C1206C103KFRACTUCT-ND
10000pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1206 (3216 Metric)

10000pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C103KFRACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C103KFRACTUTR-ND
Ceramic Capacitors 399-C1206C103KFRACTUTR-ND
10000pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1206 (3216 Metric)

10000pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 0.01uF 1500V Capacitor
60-C1206C103KFRACTU
SMD 0.01uF 1500V Capacitor 60-C1206C103KFRACTU
Cap Ceramic 0.01uF 1500V X7R 10% Pad SMD 1206 125°C Low ESR Medical T/R Product overview: C1206C103KFRACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uF, 1500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.01uF, 1500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1206C103KFRACTU can be used for catalog matching and distributor lookup.

Cap Ceramic 0.01uF 1500V X7R 10% Pad SMD 1206 125°C Low ESR Medical T/R Product overview: C1206C103KFRACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uF, 1500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.01uF, 1500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1206C103KFRACTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1464290P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1464290P
MLCCs - Multilayer Ceramic Capacitors 1464290P
KEMET C1206C103KFRACTU

KEMET C1206C103KFRACTU

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1464290 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1464290
MLCCs - Multilayer Ceramic Capacitors 1464290
KEMET C1206C103KFRACTU

KEMET C1206C103KFRACTU

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1464153 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1464153
MLCCs - Multilayer Ceramic Capacitors 1464153
KEMET C1206C103KFRACTU

KEMET C1206C103KFRACTU

Supplier's Site
Cap, 0.01Μf, 1.5 Kv, 10%, X7R, 1206; Capacitance Kemet - 52AC4069 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 1.5 Kv, 10%, X7R, 1206; Capacitance Kemet
52AC4069
Cap, 0.01Μf, 1.5 Kv, 10%, X7R, 1206; Capacitance Kemet 52AC4069
CAP, 0.01µF, 1.5 KV, 10%, X7R, 1206; Capacitance:10000pF; Voltage Rating:1.5kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating RoHS Compliant: Yes

CAP, 0.01µF, 1.5 KV, 10%, X7R, 1206; Capacitance:10000pF; Voltage Rating:1.5kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.01Μf, 1.5 Kv, 10%, X7R, 1206; Capacitance Kemet - 96Y5633 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 1.5 Kv, 10%, X7R, 1206; Capacitance Kemet
96Y5633
Cap, 0.01Μf, 1.5 Kv, 10%, X7R, 1206; Capacitance Kemet 96Y5633
CAP, 0.01µF, 1.5 KV, 10%, X7R, 1206; Capacitance:10000pF; Voltage Rating:1.5kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating RoHS Compliant: Yes

CAP, 0.01µF, 1.5 KV, 10%, X7R, 1206; Capacitance:10000pF; Voltage Rating:1.5kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-C1206C103KFRACTUDKR-ND 399-C1206C103KFRACTUCT-ND 60-C1206C103KFRACTU 1464290P 1464290 52AC4069
Product Name Ceramic Capacitors Ceramic Capacitors SMD 0.01uF 1500V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 0.01Μf, 1.5 Kv, 10%, X7R, 1206; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 336AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers