KEMET Electronics Corporation Automotive SMD 0.01uF 1000V Capacitor C1206C103KDRACAUTO

Description
Cap Ceramic 0.01uF 1000V X7R 10% Pad SMD 1206 125°C Low ESR Automotive Medical T/R Product overview: C1206C103KDRACAUTO from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.01uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.01uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1206C103KDRACAUT O can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 0.01uF 1000V X7R 10% Pad SMD 1206 125°C Low ESR Automotive Medical T/R Product overview: C1206C103KDRACAUTO from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.01uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.01uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1206C103KDRACAUT O can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive SMD 0.01uF 1000V Capacitor
60-C1206C103KDRACAUTO
Automotive SMD 0.01uF 1000V Capacitor 60-C1206C103KDRACAUTO
Cap Ceramic 0.01uF 1000V X7R 10% Pad SMD 1206 125°C Low ESR Automotive Medical T/R Product overview: C1206C103KDRACAUTO from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.01uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.01uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1206C103KDRACAUT O can be used for catalog matching and distributor lookup.

Cap Ceramic 0.01uF 1000V X7R 10% Pad SMD 1206 125°C Low ESR Automotive Medical T/R Product overview: C1206C103KDRACAUTO from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.01uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.01uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1206C103KDRACAUTO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 399-C1206C103KDRACAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C103KDRACAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C103KDRACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1329525-C1206C103KDRACAUTO - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329525-C1206C103KDRACAUTO
Capacitors - Ceramic Capacitors 1329525-C1206C103KDRACAUTO
Manufacturer: Kemet Win Source Part Number: 1329525-C1206C103KDR ACAUTO Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: Low ESL, High Voltage Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Applications: Automotive, Bypass, Decoupling Standard Package: 2,000 Mounting: Surface Mount, MLCC Capacitance: 10000 pF Tolerance: ±10% Voltage - Rated: 1000V (1kV) Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.069" (1.75mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 399-C1206C103KDRACAU TOCT,399-C1206C103KD RACAUTOTR,399-C1206C 103KDRACAUTODKR Base Product Number: C1206C RoHS Status: ROHS3 Compliant

Manufacturer: Kemet
Win Source Part Number: 1329525-C1206C103KDRACAUTO
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: Low ESL, High Voltage
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Applications: Automotive, Bypass, Decoupling
Standard Package: 2,000
Mounting: Surface Mount, MLCC
Capacitance: 10000 pF
Tolerance: ±10%
Voltage - Rated: 1000V (1kV)
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.069" (1.75mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 399-C1206C103KDRACAUTOCT,399-C1206C103KDRACAUTOTR,399-C1206C103KDRACAUTODKR
Base Product Number: C1206C
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Cap, Aec-Q200, 0.01Uf, 1Kv, Mlcc, 1206; Capacitance Kemet - 76AH8903 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.01Uf, 1Kv, Mlcc, 1206; Capacitance Kemet
76AH8903
Cap, Aec-Q200, 0.01Uf, 1Kv, Mlcc, 1206; Capacitance Kemet 76AH8903
CAP, AEC-Q200, 0.01UF, 1KV, MLCC, 1206; Capacitance:0.01µF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:3.2mm RoHS Compliant: Yes

CAP, AEC-Q200, 0.01UF, 1KV, MLCC, 1206; Capacitance:0.01µF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 0.01Uf, 1Kv, Mlcc, 1206; Capacitance Kemet - 76AH8902 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.01Uf, 1Kv, Mlcc, 1206; Capacitance Kemet
76AH8902
Cap, Aec-Q200, 0.01Uf, 1Kv, Mlcc, 1206; Capacitance Kemet 76AH8902
CAP, AEC-Q200, 0.01UF, 1KV, MLCC, 1206; Capacitance:0.01µF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:3.2mm RoHS Compliant: Yes

CAP, AEC-Q200, 0.01UF, 1KV, MLCC, 1206; Capacitance:0.01µF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C1206C103KDRACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1206C103KDRACAUTO
Ceramic Capacitors C1206C103KDRACAUTO
CAP CER 10000PF 1KV X7R 1206

CAP CER 10000PF 1KV X7R 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-C1206C103KDRACAUTO 399-C1206C103KDRACAUTODKR-ND 399-C1206C103KDRACAUTOCT-ND 399-C1206C103KDRACAUTOTR-ND 1329525-C1206C103KDRACAUTO 76AH8903 C1206C103KDRACAUTO
Product Name Automotive SMD 0.01uF 1000V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, Aec-Q200, 0.01Uf, 1Kv, Mlcc, 1206; Capacitance Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10000 microF 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Ceramic Capacitors - 1608-050522000331FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - C0603C221K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details