KEMET Electronics Corporation Ceramic Capacitors C1206C103KARECAUTO

Description
10000pF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-17174-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17174-2-ND
Ceramic Capacitors 399-17174-2-ND
10000pF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

10000pF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-17174-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17174-6-ND
Ceramic Capacitors 399-17174-6-ND
10000pF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

10000pF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-17174-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17174-1-ND
Ceramic Capacitors 399-17174-1-ND
10000pF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

10000pF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Cap, Mlcc, Aec-Q200, X7R, 0.01Uf, 1206; Capacitance Kemet - 55AC6931 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, X7R, 0.01Uf, 1206; Capacitance Kemet
55AC6931
Cap, Mlcc, Aec-Q200, X7R, 0.01Uf, 1206; Capacitance Kemet 55AC6931
CAP, MLCC, AEC-Q200, X7R, 0.01UF, 1206; Capacitance:10000pF; Voltage(DC):250V; Voltage(AC):-; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Operating Temperature Min:-55°C RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, X7R, 0.01UF, 1206; Capacitance:10000pF; Voltage(DC):250V; Voltage(AC):-; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, Aec-Q200, X7R, 0.01Uf, 1206; Capacitance Kemet - 55AC6930 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, X7R, 0.01Uf, 1206; Capacitance Kemet
55AC6930
Cap, Mlcc, Aec-Q200, X7R, 0.01Uf, 1206; Capacitance Kemet 55AC6930
CAP, MLCC, AEC-Q200, X7R, 0.01UF, 1206; Capacitance:10000pF; Voltage(DC):250V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:ESD Rated Series; MSL:- RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, X7R, 0.01UF, 1206; Capacitance:10000pF; Voltage(DC):250V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:ESD Rated Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 10000Pf, 250V, Mlcc, 1206 Rohs Compliant Kemet - 66AH5633 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 10000Pf, 250V, Mlcc, 1206 Rohs Compliant Kemet
66AH5633
Cap, Aec-Q200, 10000Pf, 250V, Mlcc, 1206 Rohs Compliant Kemet 66AH5633
CAP, AEC-Q200, 10000PF, 250V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, AEC-Q200, 10000PF, 250V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-17174-2-ND 399-17174-6-ND 55AC6931 55AC6930 66AH5633
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, Aec-Q200, X7R, 0.01Uf, 1206; Capacitance Kemet Cap, Mlcc, Aec-Q200, X7R, 0.01Uf, 1206; Capacitance Kemet Cap, Aec-Q200, 10000Pf, 250V, Mlcc, 1206 Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100560FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - P40G103J1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers