CAP CER 10000PF 50V C0G/NP0 1206
CAP CER 10000PF 50V C0G/NP0 1206
10000pF ±10% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
.010UF 50.0V ROHS COMPLIANT: YES
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C1206C103K5GACTUCT-ND | 399-C1206C103K5GACTUDKR-ND | 67R5151 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | .010Uf 50.0V Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |