KEMET Electronics Corporation Ceramic Capacitors C1206C103K2RECTU

Description
10000pF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1206C103K2RECTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C103K2RECTUCT-ND
Ceramic Capacitors 399-C1206C103K2RECTUCT-ND
10000pF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)

10000pF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C103K2RECTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C103K2RECTUTR-ND
Ceramic Capacitors 399-C1206C103K2RECTUTR-ND
10000pF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)

10000pF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C103K2RECTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C103K2RECTUDKR-ND
Ceramic Capacitors 399-C1206C103K2RECTUDKR-ND
10000pF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)

10000pF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
.010Uf 200V Rohs Compliant Kemet - 86AC4125 - Newark, An Avnet Company
Chicago, IL, United States
.010Uf 200V Rohs Compliant Kemet
86AC4125
.010Uf 200V Rohs Compliant Kemet 86AC4125
.010UF 200V ROHS COMPLIANT: YES

.010UF 200V ROHS COMPLIANT: YES

Supplier's Site
Cap, 0.01Uf, 200V, Mlcc, 1206 Rohs Compliant Kemet - 66AJ7051 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 200V, Mlcc, 1206 Rohs Compliant Kemet
66AJ7051
Cap, 0.01Uf, 200V, Mlcc, 1206 Rohs Compliant Kemet 66AJ7051
CAP, 0.01UF, 200V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 0.01UF, 200V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C1206C103K2RECTUCT-ND 399-C1206C103K2RECTUDKR-ND 86AC4125
Product Name Ceramic Capacitors Ceramic Capacitors .010Uf 200V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 0603J0100272JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101303U050CC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 30000 microF
View Details
3 suppliers