KEMET Electronics Corporation Ceramic Capacitors C1206C103JBTACAUTO

Description
10000pF ±5% 630V Ceramic Capacitor X8G 1206 (3216 Metric)
Request a Quote Datasheet
Description
10000pF ±5% 630V Ceramic Capacitor X8G 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1206C103JBTACAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
10000pF ±5% 630V Ceramic Capacitor X8G 1206 (3216 Metric)

10000pF ±5% 630V Ceramic Capacitor X8G 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C103JBTACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
10000pF ±5% 630V Ceramic Capacitor X8G 1206 (3216 Metric)

10000pF ±5% 630V Ceramic Capacitor X8G 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C103JBTACAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
10000pF ±5% 630V Ceramic Capacitor X8G 1206 (3216 Metric)

10000pF ±5% 630V Ceramic Capacitor X8G 1206 (3216 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 0.01Uf, 630V, 1206; Capacitance Kemet - 80AJ9620 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.01Uf, 630V, 1206; Capacitance Kemet
80AJ9620
Cap, Aec-Q200, 0.01Uf, 630V, 1206; Capacitance Kemet 80AJ9620
CAP, AEC-Q200, 0.01UF, 630V, 1206; Capacitance:0.01µF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X8G; Product Range:X8G 150°C Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, AEC-Q200, 0.01UF, 630V, 1206; Capacitance:0.01µF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X8G; Product Range:X8G 150°C Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 0.01Uf, 630V, 1206; Capacitance Kemet - 80AJ9621 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.01Uf, 630V, 1206; Capacitance Kemet
80AJ9621
Cap, Aec-Q200, 0.01Uf, 630V, 1206; Capacitance Kemet 80AJ9621
CAP, AEC-Q200, 0.01UF, 630V, 1206; Capacitance:0.01µF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X8G; Product Range:X8G 150°C Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, AEC-Q200, 0.01UF, 630V, 1206; Capacitance:0.01µF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X8G; Product Range:X8G 150°C Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.01Uf, 630V, Mlcc, 1206 Rohs Compliant Kemet - 60AJ3590 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 630V, Mlcc, 1206 Rohs Compliant Kemet
60AJ3590
Cap, 0.01Uf, 630V, Mlcc, 1206 Rohs Compliant Kemet 60AJ3590
CAP, 0.01UF, 630V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 0.01UF, 630V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C1206C103JBTACAUTOCT-ND 399-C1206C103JBTACAUTODKR-ND 80AJ9620 60AJ3590
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.01Uf, 630V, 1206; Capacitance Kemet Cap, 0.01Uf, 630V, Mlcc, 1206 Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C403U063CJ2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers