10000pF ±5% 250V Ceramic Capacitor X7R 1206 (3216 Metric)
10000pF ±5% 250V Ceramic Capacitor X7R 1206 (3216 Metric)
10000pF ±5% 250V Ceramic Capacitor X7R 1206 (3216 Metric)
CAP, MLCC, X7R, 0.01UF, 250V, 1206; Capacitance:10000pF;
CAP, 0.01µF, 250V, 5%, X7R, 1206; Capacitance:10000pF;
CAP, MLCC, X7R, 0.01UF, 250V, 1206; Capacitance:10000pF;
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C1206C103JARACTUTR-ND | 399-C1206C103JARACTUDKR-ND | 96Y7237 | 27AC3425 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, Mlcc, X7R, 0.01Uf, 250V, 1206; Capacitance Kemet | Cap, 0.01Μf, 250V, 5%, X7R, 1206; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |