Manufacturer: AMIS
Category: Power Supplies - External/Internal (Off-Board) - LED Drivers
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder
| Win Source Electronics | |
|---|---|
| Product Category | LED Drivers |
| Product Name | Power Supplies - External/Internal (Off-Board) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) |