1000pF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)
1000pF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)
1000pF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)
CAP CER 1000PF 250V X7R 1206
CAP, 1000PF, 250V, 10%, X7R, 1206; Capacitance:1000pF; Voltage Rating:250V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 C Series; Operating TemperatureRoHS Compliant: Yes
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-16675-1-ND | 399-16675-6-ND | C1206C102KARACAUTO | 49AC3403 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Cap, 1000Pf, 250V, 10%, X7R, 1206; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | Automotive; Bypass | Automotive; Bypass | Automotive; Bypass; Automotive, Bypass, Decoupling | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |