KEMET Electronics Corporation Ceramic Capacitors C1206C102K2RACTM

Description
CAP CER 1000PF 200V X7R 1206
Request a Quote Datasheet
Description
CAP CER 1000PF 200V X7R 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1206C102K2RACTMDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C102K2RACTMDKR-ND
Ceramic Capacitors 399-C1206C102K2RACTMDKR-ND
CAP CER 1000PF 200V X7R 1206

CAP CER 1000PF 200V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C102K2RACTMCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C102K2RACTMCT-ND
Ceramic Capacitors 399-C1206C102K2RACTMCT-ND
CAP CER 1000PF 200V X7R 1206

CAP CER 1000PF 200V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C102K2RACTMTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C102K2RACTMTR-ND
Ceramic Capacitors 399-C1206C102K2RACTMTR-ND
CAP CER 1000PF 200V X7R 1206

CAP CER 1000PF 200V X7R 1206

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 399-C1206C102K2RACTMDKR-ND 399-C1206C102K2RACTMCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100392JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 338-2679-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Aluminium Capacitors - 1701019 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details