KEMET Electronics Corporation Ceramic Capacitors C1206C102JCGACTU

Description
1000pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
1000pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1206C102JCGACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C102JCGACTUTR-ND
Ceramic Capacitors 399-C1206C102JCGACTUTR-ND
1000pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

1000pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C102JCGACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C102JCGACTUDKR-ND
Ceramic Capacitors 399-C1206C102JCGACTUDKR-ND
1000pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

1000pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C102JCGACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C102JCGACTUCT-ND
Ceramic Capacitors 399-C1206C102JCGACTUCT-ND
1000pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

1000pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 5002483 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
5002483
MLCCs - Multilayer Ceramic Capacitors 5002483
KEMET C1206C102JCGACTU

KEMET C1206C102JCGACTU

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 5002483P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
5002483P
MLCCs - Multilayer Ceramic Capacitors 5002483P
KEMET C1206C102JCGACTU

KEMET C1206C102JCGACTU

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1700201 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1700201
MLCCs - Multilayer Ceramic Capacitors 1700201
KEMET C1206C102JCGACTU

KEMET C1206C102JCGACTU

Supplier's Site
Capacitor Ceramic 1000Pf 500V, C0G, 5%, 1206; Capacitance Kemet - 32K4994 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1000Pf 500V, C0G, 5%, 1206; Capacitance Kemet
32K4994
Capacitor Ceramic 1000Pf 500V, C0G, 5%, 1206; Capacitance Kemet 32K4994
CAPACITOR CERAMIC 1000PF 500V, C0G, 5%, 1206; Capacitance:1000pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET RoHS Compliant: Yes

CAPACITOR CERAMIC 1000PF 500V, C0G, 5%, 1206; Capacitance:1000pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 1000Pf 500V, C0G, 5%, 1206; Capacitance Kemet - 70K9156 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1000Pf 500V, C0G, 5%, 1206; Capacitance Kemet
70K9156
Capacitor Ceramic 1000Pf 500V, C0G, 5%, 1206; Capacitance Kemet 70K9156
CAPACITOR CERAMIC 1000PF 500V, C0G, 5%, 1206; Capacitance:1000pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET RoHS Compliant: Yes

CAPACITOR CERAMIC 1000PF 500V, C0G, 5%, 1206; Capacitance:1000pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET RoHS Compliant: Yes

Supplier's Site
Cap, 1000Pf, 500V, 5%, C0G/np0, 1206; Capacitance Kemet - 05AC8060 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 500V, 5%, C0G/np0, 1206; Capacitance Kemet
05AC8060
Cap, 1000Pf, 500V, 5%, C0G/np0, 1206; Capacitance Kemet 05AC8060
CAP, 1000PF, 500V, 5%, C0G/NP0, 1206; Capacitance:1000pF; Voltage Rating:500V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating RoHS Compliant: Yes

CAP, 1000PF, 500V, 5%, C0G/NP0, 1206; Capacitance:1000pF; Voltage Rating:500V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1000Pf, 500V, Mlcc, 1206 Rohs Compliant Kemet - 67AH9612 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 500V, Mlcc, 1206 Rohs Compliant Kemet
67AH9612
Cap, 1000Pf, 500V, Mlcc, 1206 Rohs Compliant Kemet 67AH9612
CAP, 1000PF, 500V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 1000PF, 500V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-C1206C102JCGACTUTR-ND 399-C1206C102JCGACTUDKR-ND 5002483 5002483P 32K4994 05AC8060 67AH9612
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Capacitor Ceramic 1000Pf 500V, C0G, 5%, 1206; Capacitance Kemet Cap, 1000Pf, 500V, 5%, C0G/np0, 1206; Capacitance Kemet Cap, 1000Pf, 500V, Mlcc, 1206 Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; C0G
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701202 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitors - Aluminum Electrolytic Capacitors - 107UVK050MGE - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0402B103K100NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details