1000pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
1000pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
1000pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
CAP CER 1206 1NF 500V C0G 5%
CAP, AEC-Q200, 1000PF, 500V, MLCC, 1206; Capacitance:1000pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Case Size:1206RoHS Compliant: Yes
CAP, AEC-Q200, 1000PF, 500V, MLCC, 1206; Capacitance:1000pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Case Size:1206RoHS Compliant: Yes
CAP, AEC-Q200, 1000PF, 500V, MLCC, 1206 ROHS COMPLIANT: YES
| DigiKey | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-16673-1-ND | 399-16673-6-ND | C1206C102JCGACAUTO | 76AH8882 | 67AH9611 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Cap, Aec-Q200, 1000Pf, 500V, Mlcc, 1206; Capacitance Kemet | Cap, Aec-Q200, 1000Pf, 500V, Mlcc, 1206 Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | High Voltage Capacitor; Automotive | High Voltage Capacitor; Automotive | Automotive | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |