KEMET Electronics Corporation Ceramic Capacitors C1206C102JBGACAUTO

Description
1000pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
1000pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-15996-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15996-6-ND
Ceramic Capacitors 399-15996-6-ND
1000pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

1000pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-15996-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15996-2-ND
Ceramic Capacitors 399-15996-2-ND
1000pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

1000pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-15996-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15996-1-ND
Ceramic Capacitors 399-15996-1-ND
1000pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

1000pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 0.001uF 630V Capacitor
60-C1206C102JBGACAUTO
Automotive SMD 0.001uF 630V Capacitor 60-C1206C102JBGACAUTO
Cap Ceramic 0.001uF 630V C0G 5% Pad SMD 1206 125°C Extreme Low ESR Automotive T/R Product overview: C1206C102JBGACAUTO from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.001uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.001uF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1206C102JBGACAUT O can be used for catalog matching and distributor lookup.

Cap Ceramic 0.001uF 630V C0G 5% Pad SMD 1206 125°C Extreme Low ESR Automotive T/R Product overview: C1206C102JBGACAUTO from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.001uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.001uF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1206C102JBGACAUTO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 1000Pf, 630V, 5%, C0G/np0, 1206; Capacitance Kemet - 14AC3670 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 630V, 5%, C0G/np0, 1206; Capacitance Kemet
14AC3670
Cap, 1000Pf, 630V, 5%, C0G/np0, 1206; Capacitance Kemet 14AC3670
CAP, 1000PF, 630V, 5%, C0G/NP0, 1206; Capacitance:1000pF; Voltage Rating:630V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AEC-Q200 C Series; Operating RoHS Compliant: Yes

CAP, 1000PF, 630V, 5%, C0G/NP0, 1206; Capacitance:1000pF; Voltage Rating:630V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AEC-Q200 C Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1000Pf, 630V, 5%, C0G/np0, 1206; Capacitance Kemet - 05AC8058 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 630V, 5%, C0G/np0, 1206; Capacitance Kemet
05AC8058
Cap, 1000Pf, 630V, 5%, C0G/np0, 1206; Capacitance Kemet 05AC8058
CAP, 1000PF, 630V, 5%, C0G/NP0, 1206; Capacitance:1000pF; Voltage Rating:630V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AEC-Q200 C Series; Operating RoHS Compliant: Yes

CAP, 1000PF, 630V, 5%, C0G/NP0, 1206; Capacitance:1000pF; Voltage Rating:630V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AEC-Q200 C Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-15996-6-ND 399-15996-2-ND 60-C1206C102JBGACAUTO 14AC3670
Product Name Ceramic Capacitors Ceramic Capacitors Automotive SMD 0.001uF 630V Capacitor Cap, 1000Pf, 630V, 5%, C0G/np0, 1206; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100100GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Aluminum Polymer - 187XMPL2R5MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers