KEMET Electronics Corporation Ceramic Capacitors C1206C102J3HACTU

Description
CAP CER 1000PF 25V X8R 1206
Request a Quote Datasheet
Description
CAP CER 1000PF 25V X8R 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1206C102J3HACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C102J3HACTUDKR-ND
Ceramic Capacitors 399-C1206C102J3HACTUDKR-ND
CAP CER 1000PF 25V X8R 1206

CAP CER 1000PF 25V X8R 1206

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C102J3HACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C102J3HACTUTR-ND
Ceramic Capacitors 399-C1206C102J3HACTUTR-ND
1000pF ±5% 25V Ceramic Capacitor X8R 1206 (3216 Metric)

1000pF ±5% 25V Ceramic Capacitor X8R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C102J3HACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C102J3HACTUCT-ND
Ceramic Capacitors 399-C1206C102J3HACTUCT-ND
CAP CER 1000PF 25V X8R 1206

CAP CER 1000PF 25V X8R 1206

Buy Now Datasheet
1000Pf 25.0V Rohs Compliant Kemet - 86AC4081 - Newark, An Avnet Company
Chicago, IL, United States
1000Pf 25.0V Rohs Compliant Kemet
86AC4081
1000Pf 25.0V Rohs Compliant Kemet 86AC4081
1000PF 25.0V ROHS COMPLIANT: YES

1000PF 25.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C1206C102J3HACTUDKR-ND 399-C1206C102J3HACTUTR-ND 86AC4081
Product Name Ceramic Capacitors Ceramic Capacitors 1000Pf 25.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C163U050AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701190 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details