Manufacturer: Kemet
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 964456-C1206C101M5RA
Mounting: SMD (SMT)
Capacitance: 100 pF
Tolerance: 20 %
Dielectric Material: Ceramic
Categories: Ceramic Capacitors
Case / Package: 1206
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Voltage Rating (DC): 50 V
Dielectric: X7R
Cap Ceramic 100pF 50V X7R 20% Pad SMD 1206 125°C T/R Product overview: C1206C101M5RACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1206C101M5RACTU can be used for catalog matching and distributor lookup.
CAP CER 100PF 50V X7R 1206
100.PF 50.0V ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 964456-C1206C101M5RACTU | 60-C1206C101M5RACTU | 399-C1206C101M5RACTUTR-ND | 32X8187 | C1206C101M5RACTU |
| Product Name | Ceramic Capacitors - C1206C101M5RACTU | SMD 100pF 50V Capacitor | Ceramic Capacitors | 100.pf 50.0V Rohs Compliant Kemet | Capacitors - Ceramic Capacitors |
| Capacitance Range | 1.00E-4 microF | 100 microF | 1.00E-4 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |||
| WVDC | 50 volts | 50 volts | 50 volts | 50 volts | |
| Mounting Style | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; 1206 (3216 Metric) | ||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |