KEMET Electronics Corporation Ceramic Capacitors C1206C100JDGACTU

Description
10pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
10pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1206C100JDGACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C100JDGACTUTR-ND
Ceramic Capacitors 399-C1206C100JDGACTUTR-ND
10pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

10pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C100JDGACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C100JDGACTUDKR-ND
Ceramic Capacitors 399-C1206C100JDGACTUDKR-ND
10pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

10pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C100JDGACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C100JDGACTUCT-ND
Ceramic Capacitors 399-C1206C100JDGACTUCT-ND
10pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

10pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Cap, Mlcc, C0G, 10Pf, 1Kv, 1206; Capacitance Kemet - 88K0218 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 10Pf, 1Kv, 1206; Capacitance Kemet
88K0218
Cap, Mlcc, C0G, 10Pf, 1Kv, 1206; Capacitance Kemet 88K0218
CAP, MLCC, C0G, 10PF, 1KV, 1206; Capacitance:10pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Product Length:3.2mm RoHS Compliant: Yes

CAP, MLCC, C0G, 10PF, 1KV, 1206; Capacitance:10pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 10Pf 1000V, C0G, 5%, 1206, Full Reel; Capacitance Kemet - 87K7755 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 10Pf 1000V, C0G, 5%, 1206, Full Reel; Capacitance Kemet
87K7755
Ceramic Capacitor 10Pf 1000V, C0G, 5%, 1206, Full Reel; Capacitance Kemet 87K7755
CERAMIC CAPACITOR 10PF 1000V, C0G, 5%, 1206, FULL REEL; Capacitance:10pF; Voltage(DC):1kV; Voltage(AC):-; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Series Name:C RoHS Compliant: Yes

CERAMIC CAPACITOR 10PF 1000V, C0G, 5%, 1206, FULL REEL; Capacitance:10pF; Voltage(DC):1kV; Voltage(AC):-; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Series Name:C RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, C Series, 10 Pf, 5%, C0G / Np0, 1 Kv, 1206 [3216 Metric] Rohs Compliant Kemet - 08R5543 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 10 Pf, 5%, C0G / Np0, 1 Kv, 1206 [3216 Metric] Rohs Compliant Kemet
08R5543
Multilayer Ceramic Capacitor, C Series, 10 Pf, 5%, C0G / Np0, 1 Kv, 1206 [3216 Metric] Rohs Compliant Kemet 08R5543
Multilayer Ceramic Capacitor, C Series, 10 pF, - 5%, C0G / NP0, 1 kV, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 10 pF, - 5%, C0G / NP0, 1 kV, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Pf, 1Kv, Mlcc, 1206 Rohs Compliant Kemet - 67AH9605 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Pf, 1Kv, Mlcc, 1206 Rohs Compliant Kemet
67AH9605
Cap, 10Pf, 1Kv, Mlcc, 1206 Rohs Compliant Kemet 67AH9605
CAP, 10PF, 1KV, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 10PF, 1KV, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-C1206C100JDGACTUTR-ND 399-C1206C100JDGACTUDKR-ND 88K0218 08R5543 67AH9605
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, C0G, 10Pf, 1Kv, 1206; Capacitance Kemet Multilayer Ceramic Capacitor, C Series, 10 Pf, 5%, C0G / Np0, 1 Kv, 1206 [3216 Metric] Rohs Compliant Kemet Cap, 10Pf, 1Kv, Mlcc, 1206 Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C155U7R5DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details